Capital Lighting, Inc. 1314MB Exterior -Wall Mount 726669

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
1314MB Exterior -Wall Mount - 726669 - Capital Lighting, Inc.
Columbus, OH, USA
1314MB Exterior -Wall Mount
726669
1314MB Exterior -Wall Mount 726669
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726669
Product Name 1314MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details