Capital Lighting, Inc. 1316MB Exterior -Wall Mount 726666

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1316MB Exterior -Wall Mount - 726666 - Capital Lighting, Inc.
Columbus, OH, USA
1316MB Exterior -Wall Mount
726666
1316MB Exterior -Wall Mount 726666
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726666
Product Name 1316MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details