Capital Lighting, Inc. 1336MB Exterior -Wall Mount 726636

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1336MB Exterior -Wall Mount - 726636 - Capital Lighting, Inc.
Columbus, OH, USA
1336MB Exterior -Wall Mount
726636
1336MB Exterior -Wall Mount 726636
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726636
Product Name 1336MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details