Capital Lighting, Inc. 4240OB Sconces-Single Candle 726621

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
4240OB Sconces-Single Candle - 726621 - Capital Lighting, Inc.
Columbus, OH, USA
4240OB Sconces-Single Candle
726621
4240OB Sconces-Single Candle 726621
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Bronze
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726621
Product Name 4240OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details