Capital Lighting, Inc. 1865RB Exterior -Wall Mount 726618

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
1865RB Exterior -Wall Mount - 726618 - Capital Lighting, Inc.
Columbus, OH, USA
1865RB Exterior -Wall Mount
726618
1865RB Exterior -Wall Mount 726618
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Regency Bronze Product Name: Four Light Outdoor Fixture Category: Outdoor Glass: Copper Foil Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Regency Bronze
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Glass: Copper Foil Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726618
Product Name 1865RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details