Capital Lighting, Inc. 1640TT Exterior -Wall Mount 726615

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Extension: 6 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Extension: 6 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1640TT Exterior -Wall Mount - 726615 - Capital Lighting, Inc.
Columbus, OH, USA
1640TT Exterior -Wall Mount
726615
1640TT Exterior -Wall Mount 726615
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Extension: 6 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 16.00
Extension: 6
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726615
Product Name 1640TT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details