Capital Lighting, Inc. 1514VZ Landscape Ltg.-Path & Spread 726613

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1514VZ Landscape Ltg.-Path & Spread - 726613 - Capital Lighting, Inc.
Columbus, OH, USA
1514VZ Landscape Ltg.-Path & Spread
726613
1514VZ Landscape Ltg.-Path & Spread 726613
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 26.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Victorian Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Translucent Sandblasted Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 26.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Victorian Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: Translucent Sandblasted
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726613
Product Name 1514VZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details