Capital Lighting, Inc. 1640BZ Exterior -Wall Mount 726612

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Extension: 6 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Extension: 6 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1640BZ Exterior -Wall Mount - 726612 - Capital Lighting, Inc.
Columbus, OH, USA
1640BZ Exterior -Wall Mount
726612
1640BZ Exterior -Wall Mount 726612
PRODUCT DETAILS / SPECS Width/Dia: 2.75 Height: 16.00 Extension: 6 Bulb Type: Bi-Pin Qty: 1 Wattage: 20 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Tempered Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 16.00
Extension: 6
Bulb
Type: Bi-Pin
Qty: 1
Wattage: 20
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Tempered Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726612
Product Name 1640BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details