Capital Lighting, Inc. 783-6 Exterior -Wall Mt./Flush 726568

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
783-6 Exterior -Wall Mt./Flush - 726568 - Capital Lighting, Inc.
Columbus, OH, USA
783-6 Exterior -Wall Mt./Flush
726568
783-6 Exterior -Wall Mt./Flush 726568
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726568
Product Name 783-6 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details