PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Satin Nickel
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Canopy: 2.5
Wire: 80``
Motor size: 153x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Satin Nickel
Electricity Use: 65
Speeds: 170/117/65 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5414
Airflow Efficienty: 83
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 726557 |
| Product Name | 83525-65 Fans-Ceiling Fans |