Capital Lighting, Inc. 7900-3-63 Exterior -Wall Mount 726516

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Sunset Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Sunset Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7900-3-63 Exterior -Wall Mount - 726516 - Capital Lighting, Inc.
Columbus, OH, USA
7900-3-63 Exterior -Wall Mount
726516
7900-3-63 Exterior -Wall Mount 726516
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Extension: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Sunset Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Extension: 14.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Sunset
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726516
Product Name 7900-3-63 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details