Capital Lighting, Inc. 7901-63 Exterior -Wall Mount 726510

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Sunset Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Sunset Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7901-63 Exterior -Wall Mount - 726510 - Capital Lighting, Inc.
Columbus, OH, USA
7901-63 Exterior -Wall Mount
726510
7901-63 Exterior -Wall Mount 726510
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Sunset Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Sunset
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726510
Product Name 7901-63 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details