Capital Lighting, Inc. 7932-72 Exterior -Wall Mt./Flush 726500

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7932-72 Exterior -Wall Mt./Flush - 726500 - Capital Lighting, Inc.
Columbus, OH, USA
7932-72 Exterior -Wall Mt./Flush
726500
7932-72 Exterior -Wall Mt./Flush 726500
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Silver Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Silver
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726500
Product Name 7932-72 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details