Capital Lighting, Inc. P034-077 Pendants-Drum Shade 726477

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 19.14 Product Name: Four Light Pendant Category: Chandelier Glass: Perforated Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 19.14 Product Name: Four Light Pendant Category: Chandelier Glass: Perforated Steel

Suppliers

Company
Product
Description
Supplier Links
P034-077 Pendants-Drum Shade - 726477 - Capital Lighting, Inc.
Columbus, OH, USA
P034-077 Pendants-Drum Shade
726477
P034-077 Pendants-Drum Shade 726477
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 19.14 Product Name: Four Light Pendant Category: Chandelier Glass: Perforated Steel

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 19.14
Product Name: Four Light Pendant
Category: Chandelier
Glass: Perforated Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726477
Product Name P034-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details