Capital Lighting, Inc. P037-077 Sconces-Pocket 726474

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.2 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.2 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel

Suppliers

Company
Product
Description
Supplier Links
P037-077 Sconces-Pocket - 726474 - Capital Lighting, Inc.
Columbus, OH, USA
P037-077 Sconces-Pocket
726474
P037-077 Sconces-Pocket 726474
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.2 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2.2
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Perforated Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726474
Product Name P037-077 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details