Capital Lighting, Inc. P312-077 Mini Pendants-Drum Shades 726469

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.96 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.96 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Chrome

Suppliers

Company
Product
Description
Supplier Links
P312-077 Mini Pendants-Drum Shades - 726469 - Capital Lighting, Inc.
Columbus, OH, USA
P312-077 Mini Pendants-Drum Shades
726469
P312-077 Mini Pendants-Drum Shades 726469
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 3.96 Product Name: One Light Mini Pendant Category: Mini Pendant Glass: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 3.96
Product Name: One Light Mini Pendant
Category: Mini Pendant
Glass: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726469
Product Name P312-077 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details