Capital Lighting, Inc. P442-084 Sconces-Single Glass 726462

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.25 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 1.45 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.25 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 1.45 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P442-084 Sconces-Single Glass - 726462 - Capital Lighting, Inc.
Columbus, OH, USA
P442-084 Sconces-Single Glass
726462
P442-084 Sconces-Single Glass 726462
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.25 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Nickel Weight: 1.45 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 5.25
Extension: 5
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Nickel
Weight: 1.45
Product Name: One Light Wall Sconce Fitter
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726462
Product Name P442-084 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details