Capital Lighting, Inc. P473-1-077 Sconces-Pocket 726439

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 3.5 Bulb Type: T4 Qty: 1 Wattage: 40 Finish: Chrome Weight: 2.31 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 3.5 Bulb Type: T4 Qty: 1 Wattage: 40 Finish: Chrome Weight: 2.31 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Red

Suppliers

Company
Product
Description
Supplier Links
P473-1-077 Sconces-Pocket - 726439 - Capital Lighting, Inc.
Columbus, OH, USA
P473-1-077 Sconces-Pocket
726439
P473-1-077 Sconces-Pocket 726439
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 3.5 Bulb Type: T4 Qty: 1 Wattage: 40 Finish: Chrome Weight: 2.31 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Extension: 3.5
Bulb
Type: T4
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 2.31
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726439
Product Name P473-1-077 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details