Capital Lighting, Inc. P584-084 Pendants-Glass Down 726416

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 9.37 Product Name: Three Light Pendant Category: Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 9.37 Product Name: Three Light Pendant Category: Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P584-084 Pendants-Glass Down - 726416 - Capital Lighting, Inc.
Columbus, OH, USA
P584-084 Pendants-Glass Down
726416
P584-084 Pendants-Glass Down 726416
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 9.37 Product Name: Three Light Pendant Category: Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 9.37
Product Name: Three Light Pendant
Category: Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726416
Product Name P584-084 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details