Capital Lighting, Inc. P8111-084 Mini Pendants-Cable 726405

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 4.84 Product Name: One Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 4.84 Product Name: One Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P8111-084 Mini Pendants-Cable - 726405 - Capital Lighting, Inc.
Columbus, OH, USA
P8111-084 Mini Pendants-Cable
726405
P8111-084 Mini Pendants-Cable 726405
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 4.84 Product Name: One Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 4.84
Product Name: One Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726405
Product Name P8111-084 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details