Capital Lighting, Inc. 4316OL Pendants-Bowl Style 726376

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 41.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Olde Black Product Name: Six Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 41.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Olde Black Product Name: Six Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4316OL Pendants-Bowl Style - 726376 - Capital Lighting, Inc.
Columbus, OH, USA
4316OL Pendants-Bowl Style
726376
4316OL Pendants-Bowl Style 726376
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 41.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Olde Black Product Name: Six Light Foyer Fixture Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 41.75
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Olde Black
Product Name: Six Light Foyer Fixture
Category: Foyer
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726376
Product Name 4316OL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details