Capital Lighting, Inc. 5251AN Flush Mounts-Bowl Style 726367

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

Suppliers

Company
Product
Description
Supplier Links
5251AN Flush Mounts-Bowl Style - 726367 - Capital Lighting, Inc.
Columbus, OH, USA
5251AN Flush Mounts-Bowl Style
726367
5251AN Flush Mounts-Bowl Style 726367
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726367
Product Name 5251AN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details