Capital Lighting, Inc. 5254AN Bathroom Fixtures-Four Lights 726362

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5254AN Bathroom Fixtures-Four Lights - 726362 - Capital Lighting, Inc.
Columbus, OH, USA
5254AN Bathroom Fixtures-Four Lights
726362
5254AN Bathroom Fixtures-Four Lights 726362
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Product Name: Four Light Bath Fixture Category: Bath Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.75
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726362
Product Name 5254AN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details