Capital Lighting, Inc. 3174-95 Mini Pendants-Rod 726356

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Iced Estruscan Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Iced Estruscan Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3174-95 Mini Pendants-Rod - 726356 - Capital Lighting, Inc.
Columbus, OH, USA
3174-95 Mini Pendants-Rod
726356
3174-95 Mini Pendants-Rod 726356
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Iced Estruscan Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Iced Estruscan
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726356
Product Name 3174-95 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details