Capital Lighting, Inc. 4880PL Sconces-Single Candle 726343

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Antique Nickel Product Name: One Light Sconce Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Antique Nickel Product Name: One Light Sconce Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
4880PL Sconces-Single Candle - 726343 - Capital Lighting, Inc.
Columbus, OH, USA
4880PL Sconces-Single Candle
726343
4880PL Sconces-Single Candle 726343
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Antique Nickel Product Name: One Light Sconce Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 8.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Antique Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726343
Product Name 4880PL Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details