Capital Lighting, Inc. 4885PL Mid. Chandeliers-Glass Down 726340

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Antique Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Antique Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4885PL Mid. Chandeliers-Glass Down - 726340 - Capital Lighting, Inc.
Columbus, OH, USA
4885PL Mid. Chandeliers-Glass Down
726340
4885PL Mid. Chandeliers-Glass Down 726340
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Antique Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Antique Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726340
Product Name 4885PL Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details