Capital Lighting, Inc. 5423CM Bathroom Fixtures-Three Lights 726313

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 5.25 Bulb Type: E11 Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 5.25 Bulb Type: E11 Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5423CM Bathroom Fixtures-Three Lights - 726313 - Capital Lighting, Inc.
Columbus, OH, USA
5423CM Bathroom Fixtures-Three Lights
726313
5423CM Bathroom Fixtures-Three Lights 726313
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 7.00 Extension: 5.25 Bulb Type: E11 Qty: 3 Wattage: 75 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 7.00
Extension: 5.25
Bulb
Type: E11
Qty: 3
Wattage: 75
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726313
Product Name 5423CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details