Capital Lighting, Inc. 3080-9-33 Exterior -Ceiling Mount 726300

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3080-9-33 Exterior -Ceiling Mount - 726300 - Capital Lighting, Inc.
Columbus, OH, USA
3080-9-33 Exterior -Ceiling Mount
726300
3080-9-33 Exterior -Ceiling Mount 726300
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cobblestone
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726300
Product Name 3080-9-33 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details