Capital Lighting, Inc. 709-36 Exterior -Wall Mount 726263

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
709-36 Exterior -Wall Mount - 726263 - Capital Lighting, Inc.
Columbus, OH, USA
709-36 Exterior -Wall Mount
726263
709-36 Exterior -Wall Mount 726263
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726263
Product Name 709-36 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details