Capital Lighting, Inc. 712-33 Exterior -Wall Mount 726239

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
712-33 Exterior -Wall Mount - 726239 - Capital Lighting, Inc.
Columbus, OH, USA
712-33 Exterior -Wall Mount
726239
712-33 Exterior -Wall Mount 726239
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Cobblestone Product Name: One Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Cobblestone
Product Name: One Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726239
Product Name 712-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details