PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Antique Silver
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Canopy: 2
Motor size: 153x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Antique Silver
Electricity Use: 66
Light Kit: Optional
Speeds: 159/110/61 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5620
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 726217 |
| Product Name | 71525-92 Fans-Ceiling Fans |