Capital Lighting, Inc. 3508-14-95 Flush Mounts-Bowl Style 726195

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3508-14-95 Flush Mounts-Bowl Style - 726195 - Capital Lighting, Inc.
Columbus, OH, USA
3508-14-95 Flush Mounts-Bowl Style
726195
3508-14-95 Flush Mounts-Bowl Style 726195
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old World Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Accent Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old World
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Accent
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726195
Product Name 3508-14-95 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details