Capital Lighting, Inc. 5402-2-195 Sconces-Double Glass 726118

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5402-2-195 Sconces-Double Glass - 726118 - Capital Lighting, Inc.
Columbus, OH, USA
5402-2-195 Sconces-Double Glass
726118
5402-2-195 Sconces-Double Glass 726118
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old World
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726118
Product Name 5402-2-195 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details