Capital Lighting, Inc. 5402-2-192 Sconces-Double Glass 726115

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5402-2-192 Sconces-Double Glass - 726115 - Capital Lighting, Inc.
Columbus, OH, USA
5402-2-192 Sconces-Double Glass
726115
5402-2-192 Sconces-Double Glass 726115
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Silver Product Name: Two Light Wall Mount Category: Wall Mount Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Silver
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726115
Product Name 5402-2-192 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details