Capital Lighting, Inc. 5403-1-165 Sconces-Single Glass 726106

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Frostribbed Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Frostribbed Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5403-1-165 Sconces-Single Glass - 726106 - Capital Lighting, Inc.
Columbus, OH, USA
5403-1-165 Sconces-Single Glass
726106
5403-1-165 Sconces-Single Glass 726106
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Mount Category: Wall Mount Glass: Frostribbed Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Frostribbed
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726106
Product Name 5403-1-165 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details