PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Toasted Sienna
Product Name: 56`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Canopy: 2.25
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Blade type: Rosewood
Electricity Use: 69
Light Kit: Optional
Speeds: 138/98/53 RPM
Optional Control: Reversing & Dual Light Dimming Wall Control
Reverse Air: Reversible
Airflow Efficienty: 5482
Airflow Efficienty: 79
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 726012 |
| Product Name | 63565-44 Fans-Ceiling Fans |