Capital Lighting, Inc. 6363-195 Mini Pendants-Cable 726001

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
6363-195 Mini Pendants-Cable - 726001 - Capital Lighting, Inc.
Columbus, OH, USA
6363-195 Mini Pendants-Cable
726001
6363-195 Mini Pendants-Cable 726001
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726001
Product Name 6363-195 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details