Capital Lighting, Inc. 70471-56 Flush Mounts-Bowl Style 725992

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 7 Product Name: One Light Flush Mount Fixture UPC: 689716108523 Category: Ceiling Mounts Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 7 Product Name: One Light Flush Mount Fixture UPC: 689716108523 Category: Ceiling Mounts Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
70471-56 Flush Mounts-Bowl Style - 725992 - Capital Lighting, Inc.
Columbus, OH, USA
70471-56 Flush Mounts-Bowl Style
725992
70471-56 Flush Mounts-Bowl Style 725992
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 7 Product Name: One Light Flush Mount Fixture UPC: 689716108523 Category: Ceiling Mounts Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Copper
Weight: 7
Product Name: One Light Flush Mount Fixture
UPC: 689716108523
Category: Ceiling Mounts
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725992
Product Name 70471-56 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details