Capital Lighting, Inc. 84-7883-G7 Flush Mounts-Bowl Style 725901

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Etruscan Gold Weight: 9 Product Name: Two Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Etruscan Gold Weight: 9 Product Name: Two Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
84-7883-G7 Flush Mounts-Bowl Style - 725901 - Capital Lighting, Inc.
Columbus, OH, USA
84-7883-G7 Flush Mounts-Bowl Style
725901
84-7883-G7 Flush Mounts-Bowl Style 725901
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Etruscan Gold Weight: 9 Product Name: Two Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Etruscan Gold
Weight: 9
Product Name: Two Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725901
Product Name 84-7883-G7 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details