PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil-Rubbed Bronze
Weight: 29
Product Name: Air Shadow Fabric Shade
UPC: 840506047266
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X18
Manufacturer's Warranty: Lifetime
Electricity Use: 48
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 4514
Airflow Efficienty: 95
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 725833 |
| Product Name | FP815FS Fans-Ceiling Fans |