PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.50
Length 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil-Rubbed Bronze
Weight: 38
Product Name: Air Shadow Amber Glass
UPC: 840506047242
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X18
Manufacturer's Warranty: Lifetime
Electricity Use: 48
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 4514
Airflow Efficienty: 95
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 725832 |
| Product Name | FP810AM Fans-Ceiling Fans |