PRODUCT DETAILS / SPECS
Width/Dia: 65.00
Height: 103.00
Length 103.00
Bulb
Finish: Oil-Rubbed Bronze
Weight: 46
Product Name: Fan
UPC: 840506045262
Category: Fan-Multi
Safety Listing: Damp
Motor size: Fk2100
Manufacturer's Warranty: Lifetime
Speeds: 2-Speeds
Optional Control: Wall control (C3) included
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 725825 |
| Product Name | FP240OB Fans-Damp Location |