Capital Lighting, Inc. 87-562-68 Lamps-Table Lamps 725795

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 15.5
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 15.5

Suppliers

Company
Product
Description
Supplier Links
87-562-68 Lamps-Table Lamps - 725795 - Capital Lighting, Inc.
Columbus, OH, USA
87-562-68 Lamps-Table Lamps
725795
87-562-68 Lamps-Table Lamps 725795
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Weight: 15.5

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut
Weight: 15.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725795
Product Name 87-562-68 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details