Capital Lighting, Inc. Bathroom Fixtures-Four Lights 725685

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Vanity UPC: 842639005151 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Vanity UPC: 842639005151 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 725685 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
725685
Bathroom Fixtures-Four Lights 725685
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Euro Bronze Product Name: Four Light Vanity UPC: 842639005151 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Euro Bronze
Product Name: Four Light Vanity
UPC: 842639005151
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725685
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details