Capital Lighting, Inc. Sconces-Single Glass 725680

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Vanity UPC: 842639005120 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Vanity UPC: 842639005120 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 725680 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
725680
Sconces-Single Glass 725680
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Euro Bronze Product Name: One Light Vanity UPC: 842639005120 Category: Vanity Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Euro Bronze
Product Name: One Light Vanity
UPC: 842639005120
Category: Vanity
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725680
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details