Capital Lighting, Inc. Mid. Chandeliers-Glass Down 725654

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639004574 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639004574 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 725654 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
725654
Mid. Chandeliers-Glass Down 725654
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639004574 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 842639004574
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725654
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details