Capital Lighting, Inc. Mid. Chandeliers-Glass Up 725626

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 842639005274 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 842639005274 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 725626 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
725626
Mid. Chandeliers-Glass Up 725626
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 842639005274 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Nickel
Product Name: Nine Light Chandelier
UPC: 842639005274
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725626
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details