Capital Lighting, Inc. Mid. Chandeliers-Glass Up 725622

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Euro Bronze Product Name: Five Light Chandelier UPC: 842639005038 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Euro Bronze Product Name: Five Light Chandelier UPC: 842639005038 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 725622 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
725622
Mid. Chandeliers-Glass Up 725622
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Euro Bronze Product Name: Five Light Chandelier UPC: 842639005038 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Euro Bronze
Product Name: Five Light Chandelier
UPC: 842639005038
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725622
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details