Capital Lighting, Inc. Mid. Chandeliers-Glass Up 725621

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Euro Bronze Product Name: Eight Light Chandelier UPC: 842639005045 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Euro Bronze Product Name: Eight Light Chandelier UPC: 842639005045 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 725621 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
725621
Mid. Chandeliers-Glass Up 725621
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Euro Bronze Product Name: Eight Light Chandelier UPC: 842639005045 Category: Chandelier Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Euro Bronze
Product Name: Eight Light Chandelier
UPC: 842639005045
Category: Chandelier
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725621
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details