Capital Lighting, Inc. 5883CLPB Flush Mounts-Bowl Style 725597

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 2.66 Product Name: Two Light Flush Mount UPC: 783209588301 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 2.66 Product Name: Two Light Flush Mount UPC: 783209588301 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5883CLPB Flush Mounts-Bowl Style - 725597 - Capital Lighting, Inc.
Columbus, OH, USA
5883CLPB Flush Mounts-Bowl Style
725597
5883CLPB Flush Mounts-Bowl Style 725597
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 2.66 Product Name: Two Light Flush Mount UPC: 783209588301 Category: Flush Mount Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 2.66
Product Name: Two Light Flush Mount
UPC: 783209588301
Category: Flush Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 725597
Product Name 5883CLPB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details